Manufacturer: Microchip Technology
Win Source Part Number: 1104348-SY100S351JC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: -49mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 700MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1104348-SY100S351JC | SY100S351JC | SY100S351JC |
| Product Name | Logic - Logic - Flip Flops - SY100S351JC | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | -4.2 V ~ -5.5 V | -4.2V ~ -5.5V | |
| fMAX | 700 MHz | 700 MHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |