Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100S331FC SY100S331FC

Description
Manufacturer: Microchip Technology Win Source Part Number: 047423-SY100S331FC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: -35mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-CQFlatpack, Cerpack Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047423-SY100S331FC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: -35mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-CQFlatpack, Cerpack Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100S331FC
047423-SY100S331FC
Logic - Logic - Flip Flops - SY100S331FC 047423-SY100S331FC
Manufacturer: Microchip Technology Win Source Part Number: 047423-SY100S331FC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: -35mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-CQFlatpack, Cerpack Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047423-SY100S331FC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: -35mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-CQFlatpack, Cerpack
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 800MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SY100S331FC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100S331FC
Flip Flops SY100S331FC
Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-CQFlatPack, CerPack

Flip Flop 3 Element D-Type 1 Bit Positive Edge 24-CQFlatPack, CerPack

Buy Now Datasheet
Logic - Flip Flops - SY100S331FC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100S331FC
Logic - Flip Flops SY100S331FC
IC FF D-TYPE TRPL 1BIT 24CERPACK

IC FF D-TYPE TRPL 1BIT 24CERPACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 047423-SY100S331FC SY100S331FC SY100S331FC
Product Name Logic - Logic - Flip Flops - SY100S331FC Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
fMAX 800 MHz 800 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
 - 74HC73D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type SOT108-1
View Details