Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10E451JY

Description
Win Source Part Number: 1258759-SY10E451JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 101 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 4511AS00JEYT01,-576- 2019-5,-SY10E451JYR, 576-2019-5,-576-2019 ,SY10E451JY,-576-201 9 Base Product Number: 10E451 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258759-SY10E451JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 101 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 4511AS00JEYT01,-576- 2019-5,-SY10E451JYR, 576-2019-5,-576-2019 ,SY10E451JY,-576-201 9 Base Product Number: 10E451 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258759-SY10E451JY
Integrated Circuits (ICs) - Logic - Flip Flops 1258759-SY10E451JY
Win Source Part Number: 1258759-SY10E451JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Non-Inverted Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 101 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 4511AS00JEYT01,-576- 2019-5,-SY10E451JYR, 576-2019-5,-576-2019 ,SY10E451JY,-576-201 9 Base Product Number: 10E451 Product Status: Obsolete

Win Source Part Number: 1258759-SY10E451JY
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10E
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Non-Inverted
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive, Negative
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 101 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 4511AS00JEYT01,-576-2019-5,-SY10E451JYR,576-2019-5,-576-2019,SY10E451JY,-576-2019
Base Product Number: 10E451
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY10E451JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E451JY
Flip Flops SY10E451JY
Flip Flop 1 Element D-Type 6 Bit Positive, Negative 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive, Negative 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY10E451JY - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E451JY
Logic - Flip Flops SY10E451JY
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258759-SY10E451JY SY10E451JY SY10E451JY
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT74N,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 1727-3961-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers