Microchip Technology, Inc. Flip Flops SY100S331JZ

Description
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)
Datasheet
Description
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY100S331JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100S331JZ
Flip Flops SY100S331JZ
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY100S331JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100S331JZ
Logic - Flip Flops SY100S331JZ
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number SY100S331JZ SY100S331JZ
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT374D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Logic - Flip Flops - 74AC174SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details