Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100S331JZ-TR

Description
Win Source Part Number: 1258773-SY100S331JZ- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 800 MHz ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -35 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S331JZ TR,SY100S331JZ TR,SY100S331JZTR,SY1 00S331JZTR Base Product Number: 100S331 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258773-SY100S331JZ- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 800 MHz ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -35 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S331JZ TR,SY100S331JZ TR,SY100S331JZTR,SY1 00S331JZTR Base Product Number: 100S331 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258773-SY100S331JZ-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258773-SY100S331JZ-TR
Win Source Part Number: 1258773-SY100S331JZ- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 800 MHz ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -35 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S331JZ TR,SY100S331JZ TR,SY100S331JZTR,SY1 00S331JZTR Base Product Number: 100S331 Product Status: Obsolete

Win Source Part Number: 1258773-SY100S331JZ-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100S
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 800 MHz
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): -35 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S331JZ TR,SY100S331JZ TR,SY100S331JZTR,SY100S331JZTR
Base Product Number: 100S331
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SY100S331JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100S331JZ-TR
Logic - Flip Flops SY100S331JZ-TR
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY100S331JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100S331JZ-TR
Flip Flops SY100S331JZ-TR
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258773-SY100S331JZ-TR SY100S331JZ-TR SY100S331JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 800 MHz 800 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Logic - Flip Flops - 74ABT377CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AHC374D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
3 suppliers