The SY10EL52ZC-TR is a 5V ECL differential data and clock D flip-flop designed for high-speed applications. It features a typical propagation delay of 365 ps and a toggle frequency of up to 2.8 GHz. The device includes internal 75 k,Ѷ input pull-down resistors, ensuring stable output under open input conditions. It operates with a power supply voltage range of 4.2V to 5.5V and supports both PECL and NECL modes. The flip-flop is housed in an 8-lead SOIC package, making it suitable for compact designs. Its differential clock inputs allow for negative edge triggering, enhancing versatility in timing applications. The device is rated for operation across a temperature range of -40°C to +85°C, making it suitable for various environmental conditions.
Win Source Part Number: 1258753-SY10EL52ZC-T
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EL
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -4.75V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 2.8 GHz
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL52ZC TR,SY10EL52ZC TR,SY10EL52ZCTR,SY10
Base Product Number: 10EL52
RoHS Status: RoHS non-compliant
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258753-SY10EL52ZC-TR | SY10EL52ZC-TR | SY10EL52ZC-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | ||
| Supply Voltage | -4.75V ~ -5.5V | -4.75V ~ -5.5V | |
| fMAX | 2800 MHz | 2800 MHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |