Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10EL52ZI-TR

Description
Win Source Part Number: 1258754-SY10EL52ZI-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.8 GHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 25 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL52ZI TR,SY10EL52ZI TR,SY10EL52ZITR,SY10 EL52ZITR Base Product Number: 10EL52 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258754-SY10EL52ZI-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.8 GHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 25 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL52ZI TR,SY10EL52ZI TR,SY10EL52ZITR,SY10 EL52ZITR Base Product Number: 10EL52 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258754-SY10EL52ZI-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258754-SY10EL52ZI-TR
Win Source Part Number: 1258754-SY10EL52ZI-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.8 GHz ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 25 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL52ZI TR,SY10EL52ZI TR,SY10EL52ZITR,SY10 EL52ZITR Base Product Number: 10EL52 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258754-SY10EL52ZI-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EL
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -4.75V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 2.8 GHz
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL52ZI TR,SY10EL52ZI TR,SY10EL52ZITR,SY10EL52ZITR
Base Product Number: 10EL52
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Flip Flops - SY10EL52ZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EL52ZI-TR
Flip Flops SY10EL52ZI-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EL52ZI-TR
Logic - Flip Flops SY10EL52ZI-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258754-SY10EL52ZI-TR SY10EL52ZI-TR SY10EL52ZI-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.75V ~ -5.5V -4.75V ~ -5.5V
fMAX 2800 MHz 2800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT16821DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details