Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 105237-TC74LCX574FTE
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2k pcs
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 105237-TC74LCX574FTELM | TC74LCX574FTELM | TC74LCX574FTELM | TC74LCX574FTELM |
| Product Name | Logic - Logic - Flip Flops - TC74LCX574FTELM | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | ||
| Propagation Delay | 8.5 ns | |||
| fMAX | 150 MHz | 150 MHz | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA |