Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10E431JZ

Description
Win Source Part Number: 1258758-SY10E431JZ Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E431 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1258758-SY10E431JZ Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E431 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E431JZ is a 3-bit differential flip-flop designed for high-speed applications, featuring a minimum toggle frequency of 1100 MHz. It operates within an extended VEE range of -4.2V to -5.5V and includes edge-triggered asynchronous set and reset controls, allowing for rapid state changes without the need to de-assert the set/reset signals. The device is fully compatible with Motorola MC10E/100E431 series, making it suitable for various digital logic applications. It is housed in a 28-pin PLCC package and includes a VBB output for single-ended use. The flip-flop's design minimizes metastability susceptibility, enhancing reliability in high-speed circuits.

Datasheet Summary
Powered by GS/AI

The SY10E431JZ is a 3-bit differential flip-flop designed for high-speed applications, featuring a minimum toggle frequency of 1100 MHz. It operates within an extended VEE range of -4.2V to -5.5V and includes edge-triggered asynchronous set and reset controls, allowing for rapid state changes without the need to de-assert the set/reset signals. The device is fully compatible with Motorola MC10E/100E431 series, making it suitable for various digital logic applications. It is housed in a 28-pin PLCC package and includes a VBB output for single-ended use. The flip-flop's design minimizes metastability susceptibility, enhancing reliability in high-speed circuits.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258758-SY10E431JZ
Integrated Circuits (ICs) - Logic - Flip Flops 1258758-SY10E431JZ
Win Source Part Number: 1258758-SY10E431JZ Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E431 Product Status: Obsolete

Win Source Part Number: 1258758-SY10E431JZ
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10E
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Complementary
Function: Set(Preset) and Reset
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 132 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10E431
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY10E431JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E431JZ
Flip Flops SY10E431JZ
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY10E431JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E431JZ
Logic - Flip Flops SY10E431JZ
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258758-SY10E431JZ SY10E431JZ SY10E431JZ
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574PW-Q100,11 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers