Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100S351FC SY100S351FC

Description
Manufacturer: Microchip Technology Win Source Part Number: 031648-SY100S351FC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: -49mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-CQFlatpack, Cerpack Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 700MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031648-SY100S351FC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: -49mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-CQFlatpack, Cerpack Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 700MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100S351FC
031648-SY100S351FC
Logic - Logic - Flip Flops - SY100S351FC 031648-SY100S351FC
Manufacturer: Microchip Technology Win Source Part Number: 031648-SY100S351FC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: -49mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-CQFlatpack, Cerpack Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 700MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031648-SY100S351FC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: -49mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-CQFlatpack, Cerpack
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 700MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SY100S351FC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100S351FC
Flip Flops SY100S351FC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CQFlatPack, CerPack

Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CQFlatPack, CerPack

Buy Now Datasheet
Logic - Flip Flops - SY100S351FC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100S351FC
Logic - Flip Flops SY100S351FC
IC FF D-TYPE SNGL 6BIT 24CERPACK

IC FF D-TYPE SNGL 6BIT 24CERPACK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 031648-SY100S351FC SY100S351FC SY100S351FC
Product Name Logic - Logic - Flip Flops - SY100S351FC Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
fMAX 700 MHz 700 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Logic - Flip Flops - 54FCT574TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details