Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10E452JC SY10E452JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 103430-SY10E452JC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Current - Quiescent: 89mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 103430-SY10E452JC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Current - Quiescent: 89mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E452JC is a 5-bit differential register designed for high-frequency applications, featuring differential data inputs and outputs along with a differential clock input. It operates within an extended VEE range of -4.2V to -5.5V and supports a minimum toggle frequency of 1100MHz. The device includes an asynchronous Master Reset function that resets all registers to a low state. It is fully compatible with Motorola MC10E/100E452 devices and is available in a 28-pin PLCC package. The differential design allows for reliable operation even when unused inputs are left open, making it suitable for complex digital circuits requiring registered data paths.

Datasheet Summary
Powered by GS/AI

The SY10E452JC is a 5-bit differential register designed for high-frequency applications, featuring differential data inputs and outputs along with a differential clock input. It operates within an extended VEE range of -4.2V to -5.5V and supports a minimum toggle frequency of 1100MHz. The device includes an asynchronous Master Reset function that resets all registers to a low state. It is fully compatible with Motorola MC10E/100E452 devices and is available in a 28-pin PLCC package. The differential design allows for reliable operation even when unused inputs are left open, making it suitable for complex digital circuits requiring registered data paths.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10E452JC
103430-SY10E452JC
Logic - Logic - Flip Flops - SY10E452JC 103430-SY10E452JC
Manufacturer: Microchip Technology Win Source Part Number: 103430-SY10E452JC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Current - Quiescent: 89mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 103430-SY10E452JC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Current - Quiescent: 89mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SY10E452JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E452JC
Flip Flops SY10E452JC
Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY10E452JC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E452JC
Logic - Flip Flops SY10E452JC
IC FF D-TYPE SNGL 5BIT 28PLCC

IC FF D-TYPE SNGL 5BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 103430-SY10E452JC SY10E452JC SY10E452JC
Product Name Logic - Logic - Flip Flops - SY10E452JC Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374PC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers