Manufacturer: Microchip Technology
Win Source Part Number: 115084-SY100E452JI
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Current - Quiescent: 89mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 5BIT 28PLCC
IC FF D-TYPE SNGL 5BIT 28PLCC
Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)
Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 115084-SY100E452JI | SY100E452JI | SY100E452JI | SY100E452JI |
| Product Name | Logic - Logic - Flip Flops - SY100E452JI | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -4.2 V ~ -5.5 V | -4.2V ~ -5.5V | ||
| fMAX | 1400 MHz | 1400 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |