Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100E452JY-TR SY100E452JY-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 898675-SY100E452JY-T R Series: 100E Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100E452 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100E452JY TR, SY100E452JY TR-ND, SY100E452JYTR, SY100E452JYTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898675-SY100E452JY-T R Series: 100E Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100E452 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100E452JY TR, SY100E452JY TR-ND, SY100E452JYTR, SY100E452JYTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100E452JY-TR
898675-SY100E452JY-TR
Logic - Logic - Flip Flops - SY100E452JY-TR 898675-SY100E452JY-TR
Manufacturer: Microchip Technology Win Source Part Number: 898675-SY100E452JY-T R Series: 100E Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead) Package: Reel - TR Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: 100E452 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY100E452JY TR, SY100E452JY TR-ND, SY100E452JYTR, SY100E452JYTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898675-SY100E452JY-TR
Series: 100E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)
Package: Reel - TR
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100E452
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY100E452JY TR, SY100E452JY TR-ND, SY100E452JYTR, SY100E452JYTR-ND

Buy Now Datasheet
Flip Flops - SY100E452JY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100E452JY-TR
Flip Flops SY100E452JY-TR
Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY100E452JY-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E452JY-TR
Logic - Flip Flops SY100E452JY-TR
IC FF D-TYPE SNGL 5BIT 28PLCC

IC FF D-TYPE SNGL 5BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 898675-SY100E452JY-TR SY100E452JY-TR SY100E452JY-TR
Product Name Logic - Logic - Flip Flops - SY100E452JY-TR Flip Flops Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175MTCX - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
2 suppliers