Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100EL35ZC-TR

Description
Win Source Part Number: 1258787-SY100EL35ZC- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL35ZC TR,SY100EL35ZC TR,SY100EL35ZCTR,SY1 00EL35ZCTR Base Product Number: 100EL35 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258787-SY100EL35ZC- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL35ZC TR,SY100EL35ZC TR,SY100EL35ZCTR,SY1 00EL35ZCTR Base Product Number: 100EL35 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258787-SY100EL35ZC-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258787-SY100EL35ZC-TR
Win Source Part Number: 1258787-SY100EL35ZC- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL35ZC TR,SY100EL35ZC TR,SY100EL35ZCTR,SY1 00EL35ZCTR Base Product Number: 100EL35 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258787-SY100EL35ZC-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100EL
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 2.2 GHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 32 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL35ZC TR,SY100EL35ZC TR,SY100EL35ZCTR,SY100EL35ZCTR
Base Product Number: 100EL35
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY100EL35ZC-TR
Logic - Flip Flops SY100EL35ZC-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - SY100EL35ZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EL35ZC-TR
Flip Flops SY100EL35ZC-TR
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258787-SY100EL35ZC-TR SY100EL35ZC-TR SY100EL35ZC-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 2200 MHz 2200 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16374SSCX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74D-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers