Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100EL35ZC

Description
Win Source Part Number: 1258779-SY100EL35ZC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EL35 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258779-SY100EL35ZC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EL35 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258779-SY100EL35ZC
Integrated Circuits (ICs) - Logic - Flip Flops 1258779-SY100EL35ZC
Win Source Part Number: 1258779-SY100EL35ZC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EL35 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258779-SY100EL35ZC
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100EL
Type: D-Type
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 2.2 GHz
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 32 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EL35
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Flip Flops - SY100EL35ZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EL35ZC
Flip Flops SY100EL35ZC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY100EL35ZC
Logic - Flip Flops SY100EL35ZC
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258779-SY100EL35ZC SY100EL35ZC SY100EL35ZC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 2200 MHz 2200 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 74AVC16374DGG,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details