Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100E451JC SY100E451JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 195137-SY100E451JC Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 195137-SY100E451JC Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100E451JC
195137-SY100E451JC
Logic - Logic - Flip Flops - SY100E451JC 195137-SY100E451JC
Manufacturer: Microchip Technology Win Source Part Number: 195137-SY100E451JC Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 195137-SY100E451JC
Packaging: Bulk
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 101mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SY100E451JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100E451JC
Flip Flops SY100E451JC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY100E451JC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E451JC
Logic - Flip Flops SY100E451JC
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 195137-SY100E451JC SY100E451JC SY100E451JC
Product Name Logic - Logic - Flip Flops - SY100E451JC Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
Logic - Flip Flops - 74ACT174SCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic Family / Base Number Nexperia - 29AC1073 - Newark, An Avnet Company
Specs
fMAX 36 MHz
Package Type TSSOP; TSSOP
Number of Pins 20
View Details