Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100S351JZ

Description
Win Source Part Number: 1258772-SY100S351JZ Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 700 MHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -49 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-2010,-SY100S351 JZR,SY100S351JZ,576- 2010-5,-576-2010,-57 6-2010-5,3510AS00JSZ T01 Base Product Number: 100S351 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258772-SY100S351JZ Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 700 MHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -49 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-2010,-SY100S351 JZR,SY100S351JZ,576- 2010-5,-576-2010,-57 6-2010-5,3510AS00JSZ T01 Base Product Number: 100S351 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258772-SY100S351JZ
Integrated Circuits (ICs) - Logic - Flip Flops 1258772-SY100S351JZ
Win Source Part Number: 1258772-SY100S351JZ Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 700 MHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -49 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -576-2010,-SY100S351 JZR,SY100S351JZ,576- 2010-5,-576-2010,-57 6-2010-5,3510AS00JSZ T01 Base Product Number: 100S351 Product Status: Obsolete

Win Source Part Number: 1258772-SY100S351JZ
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100S
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 700 MHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): -49 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -576-2010,-SY100S351JZR,SY100S351JZ,576-2010-5,-576-2010,-576-2010-5,3510AS00JSZT01
Base Product Number: 100S351
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY100S351JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100S351JZ
Flip Flops SY100S351JZ
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY100S351JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100S351JZ
Logic - Flip Flops SY100S351JZ
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258772-SY100S351JZ SY100S351JZ SY100S351JZ
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 700 MHz 700 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79DC,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
4 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details