Microchip Technology, Inc. Logic - Flip Flops SY100E451JC-TR

Description
IC FF D-TYPE SNGL 6BIT 28PLCC
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 28PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SY100E451JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E451JC-TR
Logic - Flip Flops SY100E451JC-TR
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY100E451JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100E451JC-TR
Flip Flops SY100E451JC-TR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SY100E451JC-TR SY100E451JC-TR
Product Name Logic - Flip Flops Flip Flops
fMAX 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details