Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100EL35ZI

Description
Win Source Part Number: 1258780-SY100EL35ZI Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EL35 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258780-SY100EL35ZI Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EL35 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258780-SY100EL35ZI
Integrated Circuits (ICs) - Logic - Flip Flops 1258780-SY100EL35ZI
Win Source Part Number: 1258780-SY100EL35ZI Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100EL35 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258780-SY100EL35ZI
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100EL
Type: D-Type
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 2.2 GHz
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 32 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100EL35
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY100EL35ZI
Logic - Flip Flops SY100EL35ZI
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - SY100EL35ZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EL35ZI
Flip Flops SY100EL35ZI
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258780-SY100EL35ZI SY100EL35ZI SY100EL35ZI
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 2200 MHz 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT74D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details