The SY100EL35ZI-TR is a high-speed JK Flip-Flop from Quarktwin Technology Ltd. It features a propagation delay of 525 picoseconds and a maximum toggle frequency of 2.2 GHz, making it suitable for high-performance applications. The flip-flop operates with internal 75K,Ѷ input pull-down resistors and is housed in an 8-pin SOIC package. The device allows data to enter the master portion when the clock is low, transferring to the slave and outputs upon a positive clock transition. It includes an asynchronous reset pin activated by a logic high. The product is designed for commercial and industrial applications, with a recommended operating temperature range of -40°C to +85°C.
Win Source Part Number: 1258788-SY100EL35ZI-
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100EL
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 2.2 GHz
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 32 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL35ZI TR,SY100EL35ZI TR,SY100EL35ZITR,SY1
Base Product Number: 100EL35
RoHS Status: RoHS non-compliant
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258788-SY100EL35ZI-TR | SY100EL35ZI-TR | SY100EL35ZI-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | -4.2V ~ -5.5V | -4.2V ~ -5.5V | |
| fMAX | 2200 MHz | 2200 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |