Microchip Technology, Inc. Logic - Flip Flops SY10EL51ZC-TR

Description
IC FF D-TYPE SNGL 1BIT 8SOIC
Datasheet
Description
IC FF D-TYPE SNGL 1BIT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Logic - Flip Flops
SY10EL51ZC-TR
Logic - Flip Flops SY10EL51ZC-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - SY10EL51ZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EL51ZC-TR
Flip Flops SY10EL51ZC-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SY10EL51ZC-TR SY10EL51ZC-TR
Product Name Logic - Flip Flops Flip Flops
fMAX 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Flip Flops - 74AUP1G80GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
5 suppliers
 - 54AC175/VFA-R - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Package Type CFP16
Logic Family CMOS
View Details
3 suppliers