The 1258749-SY10EL35ZC is a high-speed JK Flip-Flop integrated circuit from the SY10EL series, designed for applications requiring fast data processing. It features a propagation delay of 525 picoseconds and a maximum toggle frequency of 2.2 GHz, making it suitable for high-performance digital circuits. The device operates with a supply voltage range of -4.75V to -5.5V and includes internal 75K,Ѷ input pull-down resistors. It is packaged in an 8-pin SOIC format, which is ideal for surface mount applications. The flip-flop has an asynchronous reset function activated by a logic HIGH, providing flexibility in circuit design. The operating temperature range is from 0°C to 70°C, and the typical quiescent current is 32 mA. This product is not RoHS compliant, which may be a consideration for certain applications.
Win Source Part Number: 1258749-SY10EL35ZC
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EL
Type: D-Type
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.75V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 2.2 GHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 32 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EL35
RoHS Status: RoHS non-compliant
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258749-SY10EL35ZC | SY10EL35ZC | SY10EL35ZC |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | -4.75V ~ -5.5V | -4.75V ~ -5.5V | |
| fMAX | 2200 MHz | 2200 MHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |