Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100E451JY-TR

Description
Win Source Part Number: 1258792-SY100E451JY- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 101 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E451JY TR,SY100E451JY TR,SY100E451JYTR,SY1 00E451JYTR Base Product Number: 100E451 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258792-SY100E451JY- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 101 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E451JY TR,SY100E451JY TR,SY100E451JYTR,SY1 00E451JYTR Base Product Number: 100E451 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258792-SY100E451JY-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258792-SY100E451JY-TR
Win Source Part Number: 1258792-SY100E451JY- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Non-Inverted Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 101 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E451JY TR,SY100E451JY TR,SY100E451JYTR,SY1 00E451JYTR Base Product Number: 100E451 Product Status: Obsolete

Win Source Part Number: 1258792-SY100E451JY-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100E
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Non-Inverted
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 101 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E451JY TR,SY100E451JY TR,SY100E451JYTR,SY100E451JYTR
Base Product Number: 100E451
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY100E451JY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100E451JY-TR
Flip Flops SY100E451JY-TR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY100E451JY-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E451JY-TR
Logic - Flip Flops SY100E451JY-TR
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258792-SY100E451JY-TR SY100E451JY-TR SY100E451JY-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Flip Flops - 74HC107DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers