Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10E151JC-TR

Description
Win Source Part Number: 1258767-SY10E151JC-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.46V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 78 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E151JC TR,SY10E151JC TR,SY10E151JCTR,SY10 E151JCTR Base Product Number: 10E151 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258767-SY10E151JC-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.46V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 78 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E151JC TR,SY10E151JC TR,SY10E151JCTR,SY10 E151JCTR Base Product Number: 10E151 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258767-SY10E151JC-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258767-SY10E151JC-TR
Win Source Part Number: 1258767-SY10E151JC-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.46V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 78 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E151JC TR,SY10E151JC TR,SY10E151JCTR,SY10 E151JCTR Base Product Number: 10E151 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258767-SY10E151JC-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10E
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.46V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 78 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E151JC TR,SY10E151JC TR,SY10E151JCTR,SY10E151JCTR
Base Product Number: 10E151
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Flip Flops - SY10E151JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E151JC-TR
Logic - Flip Flops SY10E151JC-TR
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY10E151JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E151JC-TR
Flip Flops SY10E151JC-TR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258767-SY10E151JC-TR SY10E151JC-TR SY10E151JC-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.46V -4.2V ~ -5.46V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers
Quad D-type flip-flop with reset; positive-edge trigger - 74HC175D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details