Microchip Technology, Inc. Logic - Flip Flops SY10E131JI

Description
IC FF D-TYPE SNGL 4BIT 28PLCC
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 28PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SY10E131JI - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E131JI
Logic - Flip Flops SY10E131JI
IC FF D-TYPE SNGL 4BIT 28PLCC

IC FF D-TYPE SNGL 4BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY10E131JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E131JI
Flip Flops SY10E131JI
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SY10E131JI SY10E131JI
Product Name Logic - Flip Flops Flip Flops
fMAX 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers