Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10EP53VKI SY10EP53VKI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104439-SY10EP53VKI Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 47mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104439-SY10EP53VKI Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 47mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EP53VKI
1104439-SY10EP53VKI
Logic - Logic - Flip Flops - SY10EP53VKI 1104439-SY10EP53VKI
Manufacturer: Microchip Technology Win Source Part Number: 1104439-SY10EP53VKI Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 47mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104439-SY10EP53VKI
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 47mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SY10EP53VKI - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10EP53VKI
Logic - Flip Flops SY10EP53VKI
IC FF D-TYPE SNGL 1BIT 10MSOP

IC FF D-TYPE SNGL 1BIT 10MSOP

Supplier's Site Datasheet
Flip Flops - SY10EP53VKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP53VKI
Flip Flops SY10EP53VKI
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1104439-SY10EP53VKI SY10EP53VKI SY10EP53VKI
Product Name Logic - Logic - Flip Flops - SY10EP53VKI Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F74DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family TTL
View Details
2 suppliers
Logic - Flip Flops - 74ACT175SJ - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC112D,652-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers