Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100S331JC SY100S331JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 132121-SY100S331JC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 35mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 132121-SY100S331JC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 35mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100S331JC
132121-SY100S331JC
Logic - Logic - Flip Flops - SY100S331JC 132121-SY100S331JC
Manufacturer: Microchip Technology Win Source Part Number: 132121-SY100S331JC Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 35mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 800MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 132121-SY100S331JC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 35mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 800MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - SY100S331JC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100S331JC
Logic - Flip Flops SY100S331JC
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY100S331JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100S331JC
Flip Flops SY100S331JC
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 132121-SY100S331JC SY100S331JC SY100S331JC
Product Name Logic - Logic - Flip Flops - SY100S331JC Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
fMAX 800 MHz 800 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74DC/G400H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
Logic - Flip Flops - 74ABT574ADB,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 54LS112DM - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers