Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10E451JC SY10E451JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 110065-SY10E451JC Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 110065-SY10E451JC Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10E451JC
110065-SY10E451JC
Logic - Logic - Flip Flops - SY10E451JC 110065-SY10E451JC
Manufacturer: Microchip Technology Win Source Part Number: 110065-SY10E451JC Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 110065-SY10E451JC
Packaging: Bulk
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive, Negative
Current - Quiescent: 101mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SY10E451JC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E451JC
Logic - Flip Flops SY10E451JC
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY10E451JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E451JC
Flip Flops SY10E451JC
Flip Flop 1 Element D-Type 6 Bit Positive, Negative 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive, Negative 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 110065-SY10E451JC SY10E451JC SY10E451JC
Product Name Logic - Logic - Flip Flops - SY10E451JC Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74ALVC574BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers