Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100E452JI-TR

Description
Win Source Part Number: 1258798-SY100E452JI- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 89 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E452JI TR,SY100E452JI TR,SY100E452JITR,SY1 00E452JITR Base Product Number: 100E452 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258798-SY100E452JI- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 89 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E452JI TR,SY100E452JI TR,SY100E452JITR,SY1 00E452JITR Base Product Number: 100E452 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258798-SY100E452JI-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258798-SY100E452JI-TR
Win Source Part Number: 1258798-SY100E452JI- TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 89 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E452JI TR,SY100E452JI TR,SY100E452JITR,SY1 00E452JITR Base Product Number: 100E452 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258798-SY100E452JI-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100E
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 89 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E452JI TR,SY100E452JI TR,SY100E452JITR,SY100E452JITR
Base Product Number: 100E452
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Flip Flops - SY100E452JI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E452JI-TR
Logic - Flip Flops SY100E452JI-TR
IC FF D-TYPE SNGL 5BIT 28PLCC

IC FF D-TYPE SNGL 5BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY100E452JI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100E452JI-TR
Flip Flops SY100E452JI-TR
Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258798-SY100E452JI-TR SY100E452JI-TR SY100E452JI-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers