Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10E431JZ TR

Description
Win Source Part Number: 1258761-SY10E431JZ TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E431JZ TR,SY10E431JZTR Base Product Number: 10E431 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258761-SY10E431JZ TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E431JZ TR,SY10E431JZTR Base Product Number: 10E431 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258761-SY10E431JZ TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258761-SY10E431JZ TR
Win Source Part Number: 1258761-SY10E431JZ TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E431JZ TR,SY10E431JZTR Base Product Number: 10E431 Product Status: Obsolete

Win Source Part Number: 1258761-SY10E431JZ TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10E
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Complementary
Function: Set(Preset) and Reset
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 132 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E431JZ TR,SY10E431JZTR
Base Product Number: 10E431
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY10E431JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E431JZ TR
Flip Flops SY10E431JZ TR
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY10E431JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E431JZ TR
Logic - Flip Flops SY10E431JZ TR
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258761-SY10E431JZ TR SY10E431JZ TR SY10E431JZ TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74GD,125-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 4076BDC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details