Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100E131JY SY100E131JY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104218-SY100E131JY Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104218-SY100E131JY Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100E131JY
1104218-SY100E131JY
Logic - Logic - Flip Flops - SY100E131JY 1104218-SY100E131JY
Manufacturer: Microchip Technology Win Source Part Number: 1104218-SY100E131JY Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104218-SY100E131JY
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Current - Quiescent: 70mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SY100E131JY - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E131JY
Logic - Flip Flops SY100E131JY
IC FF D-TYPE SNGL 4BIT 28PLCC

IC FF D-TYPE SNGL 4BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY100E131JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100E131JY
Flip Flops SY100E131JY
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1104218-SY100E131JY SY100E131JY SY100E131JY
Product Name Logic - Logic - Flip Flops - SY100E131JY Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74HC73PW,112-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers