Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10EL35ZG

Description
Win Source Part Number: 1258747-SY10EL35ZG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL35 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258747-SY10EL35ZG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL35 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258747-SY10EL35ZG
Integrated Circuits (ICs) - Logic - Flip Flops 1258747-SY10EL35ZG
Win Source Part Number: 1258747-SY10EL35ZG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.2 GHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 32 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL35 Product Status: Obsolete

Win Source Part Number: 1258747-SY10EL35ZG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EL
Type: D-Type
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.75V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 2.2 GHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 32 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EL35
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY10EL35ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EL35ZG
Flip Flops SY10EL35ZG
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EL35ZG
Logic - Flip Flops SY10EL35ZG
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258747-SY10EL35ZG SY10EL35ZG SY10EL35ZG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.75V ~ -5.5V -4.75V ~ -5.5V
fMAX 2200 MHz 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT109D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
4 suppliers
Flip Flops - 4027BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 100351SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 375 MHz
View Details