Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100E431JC

Description
Win Source Part Number: 1258791-SY100E431JC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E431 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258791-SY100E431JC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E431 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258791-SY100E431JC
Integrated Circuits (ICs) - Logic - Flip Flops 1258791-SY100E431JC
Win Source Part Number: 1258791-SY100E431JC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 132 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E431 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258791-SY100E431JC
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100E
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Complementary
Function: Set(Preset) and Reset
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 132 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E431
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Flip Flops - SY100E431JC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E431JC
Logic - Flip Flops SY100E431JC
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY100E431JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100E431JC
Flip Flops SY100E431JC
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258791-SY100E431JC SY100E431JC SY100E431JC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3170-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details