Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10E431JC SY10E431JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262941-SY10E431JC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Clock Frequency: 1.4GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 10E431 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.5V Current - Quiescent (Iq): 132mA
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262941-SY10E431JC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Clock Frequency: 1.4GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 10E431 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.5V Current - Quiescent (Iq): 132mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E431JC is a 3-bit differential flip-flop designed for high-speed applications, featuring a minimum toggle frequency of 1100 MHz. It operates within an extended VEE range of ,Äì4.2V to ,Äì5.5V and includes edge-triggered asynchronous set and reset controls, allowing for rapid state changes without the need to de-assert the set/reset signals. The device is fully compatible with Motorola MC10E/100E431, making it suitable for integration into existing designs. It is housed in a 28-pin PLCC package, providing a compact solution for various electronic applications. The flip-flop also includes a VBB output for single-ended use, enhancing its versatility in circuit designs.

Datasheet Summary
Powered by GS/AI

The SY10E431JC is a 3-bit differential flip-flop designed for high-speed applications, featuring a minimum toggle frequency of 1100 MHz. It operates within an extended VEE range of ,Äì4.2V to ,Äì5.5V and includes edge-triggered asynchronous set and reset controls, allowing for rapid state changes without the need to de-assert the set/reset signals. The device is fully compatible with Motorola MC10E/100E431, making it suitable for integration into existing designs. It is housed in a 28-pin PLCC package, providing a compact solution for various electronic applications. The flip-flop also includes a VBB output for single-ended use, enhancing its versatility in circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10E431JC
1262941-SY10E431JC
Logic - Logic - Flip Flops - SY10E431JC 1262941-SY10E431JC
Manufacturer: Microchip Technology Win Source Part Number: 1262941-SY10E431JC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 3 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Clock Frequency: 1.4GHz Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 10E431 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.5V Current - Quiescent (Iq): 132mA

Manufacturer: Microchip Technology
Win Source Part Number: 1262941-SY10E431JC
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 3
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Clock Frequency: 1.4GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 10E431
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.5V
Current - Quiescent (Iq): 132mA

Buy Now
Flip Flops - SY10E431JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E431JC
Flip Flops SY10E431JC
Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY10E431JC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E431JC
Logic - Flip Flops SY10E431JC
IC FF D-TYPE TRPL 1BIT 28PLCC

IC FF D-TYPE TRPL 1BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1262941-SY10E431JC SY10E431JC SY10E431JC
Product Name Logic - Logic - Flip Flops - SY10E431JC Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74ACT16374MTDX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HC273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers