Win Source Part Number: 1258768-SY10E151JI-T
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10E
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.46V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 78 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E151JI TR,SY10E151JI TR,SY10E151JITR,SY10
Base Product Number: 10E151
RoHS Status: RoHS non-compliant
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258768-SY10E151JI-TR | SY10E151JI-TR | SY10E151JI-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | -4.2V ~ -5.46V | -4.2V ~ -5.46V | |
| fMAX | 1400 MHz | 1400 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |