Win Source Part Number: 1383583-CTA12-1000TW
Category: Discrete Semiconductor Products>Thyristors>
Package: Bulk
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 250 pcs
TRIAC Logic - Sensitive Gate 1kV 12A Through Hole TO-220AB
TRIAC SENS GATE 1KV 12A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 1383583-CTA12-1000TW | CTA12-1000TW-ND | CTA12-1000TW |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Bulk | TO-220; TO-220-3 | TO-220-3 |
| VDRM | 1000 volts | 1000 volts | |
| ITSM | 12 amps | ||
| IGT | 5 mA | 5 mA |