Diac/Sidac Thyristor 28 ~ 36V DO-35
Diac/Sidac Thyristor 28 ~ 36V DO-35
DIAC, 28V to 36V, DO-35; Breakover Voltage Min:28V; Breakover Voltage Max:36V; Breakover Current Max:50µA; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
DIAC 28-36V 2A DO35
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-DB3TR-ND | 89K1258 | DB3 | DB3 | DB3 |
| Product Name | DIACs, SIDACs | Diac, 28V To 36V, Do-35; Breakover Voltage Min Stmicroelectronics | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | DIACs, SIDACs | Diacs |
| Thyristor Type | Diac; Sidac | Diac | Diac | Diac |