Manufacturer: Littelfuse Inc.
Win Source Part Number: 876506-L0103NTRP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: L0103NTRPDKR, -L0103NTRP, L0103NTRPTR, L0103NTRPCT, 1294-L0103NTRP
4 Quadrant Logic Level TRIAC, 800V V(DRM), 1A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L0103NTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103NTRP can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
TRIAC SENS GATE 800V 1A SOT223
TRIAC SENS GATE 800V 1A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 876506-L0103NTRP | 300-L0103NTRP | L0103NTRPDKR-ND | L0103NTRP |
| Product Name | Triacs - L0103NTRP | 800V 1A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-223 | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 800 volts |