onsemi TRIACs FKPF5N80TU

Description
TRIAC Standard 800V 5A Through Hole TO-220F-3
Request a Quote Datasheet
Description
TRIAC Standard 800V 5A Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - FKPF5N80TU-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 5A Through Hole TO-220F-3

TRIAC Standard 800V 5A Through Hole TO-220F-3

Buy Now Datasheet
Triacs - FKPF5N80TU - 067306-FKPF5N80TU - Win Source Electronics
Laguna Hills, CA, United States
Triacs - FKPF5N80TU
067306-FKPF5N80TU
Triacs - FKPF5N80TU 067306-FKPF5N80TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067306-FKPF5N80TU Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 20mA Current - On State (It (RMS)) (Max): 5A Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 55A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220F-3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067306-FKPF5N80TU
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 20mA
Current - On State (It (RMS)) (Max): 5A
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 55A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220F-3
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
800V 5A Triac
300-FKPF5N80TU
800V 5A Triac 300-FKPF5N80TU
TRIAC 800V 5A TO220F Product overview: FKPF5N80TU from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF5N80TU can be used for catalog matching and distributor lookup.

TRIAC 800V 5A TO220F Product overview: FKPF5N80TU from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF5N80TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - FKPF5N80TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
FKPF5N80TU
Discrete Semiconductor Products - Thyristors - TRIACs FKPF5N80TU
TRIAC 800V 5A TO220F-3

TRIAC 800V 5A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number FKPF5N80TU-ND 067306-FKPF5N80TU 300-FKPF5N80TU FKPF5N80TU
Product Name TRIACs Triacs - FKPF5N80TU 800V 5A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 Full Pack TO-220F-3 TO-220-3 TO-220-3 Full Pack
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
ITSM 5 amps
IGT 20 mA 20 mA
Unlock Full Specs
to access all available technical data