Littelfuse, Inc. DIACs, SIDACs K1300E70AP

Description
Diac/Sidac Thyristor 120 ~ 138V TO-92
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 120 ~ 138V TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - K1300E70AP-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K1300E70AP-ND
DIACs, SIDACs K1300E70AP-ND
Diac/Sidac Thyristor 120 ~ 138V TO-92

Diac/Sidac Thyristor 120 ~ 138V TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1066514-K1300E70AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1066514-K1300E70AP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1066514-K1300E70AP
Win Source Part Number: 1066514-K1300E70AP Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Box (TB) Standard Package: 2,000 Current - Hold (Ih) (Max): 150 mA Voltage - Breakover: 120 ~ 138V Current - Peak Output: 1 A Current - Breakover: 10 µA Package / Case: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -K1300E70AP

Win Source Part Number: 1066514-K1300E70AP
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Tape & Box (TB)
Standard Package: 2,000
Current - Hold (Ih) (Max): 150 mA
Voltage - Breakover: 120 ~ 138V
Current - Peak Output: 1 A
Current - Breakover: 10 µA
Package / Case: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -K1300E70AP

Buy Now Datasheet
Sheung Wan, Hong Kong
Sidacs 130V Sidac TO92

Sidacs 130V Sidac TO92

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K1300E70AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K1300E70AP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K1300E70AP
SIDAC 120-138V 1A TO92

SIDAC 120-138V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number K1300E70AP-ND 1066514-K1300E70AP K1300E70AP K1300E70AP
Product Name DIACs, SIDACs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Sidacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010015F - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT330N16KOFTIMHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details