TRIAC Logic - Sensitive Gate 200V 800mA Through Hole TO-92
TRIAC SENS GATE 200V 0.8A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | L2X8E5RP-ND | L2X8E5RP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | -65 to 110 C (-85 to 230 F) | -65 to 110 C (-85 to 230 F) |
| VDRM | 200 volts |