The SIDAC is a silicon unilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device. SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Rectified ac–dc Circuit Oriented Triggering Voltage of 75 V to 260 V RoHS Compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050332-K2200GURP
Packaging: Reel - TR
Current - Hold (Ih) (Max): 80mA
Voltage - Breakover: 210 to 230V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DO-15
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Diac/Sidac Thyristor 210 ~ 230V DO-204AC (DO-15)
Diac/Sidac Thyristor 210 ~ 230V DO-204AC (DO-15)
SIDAC UNI 210-230V 1A DO-15
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2200GURP | 1050332-K2200GURP | F6765CT-ND | K2200GURP | K2200GURP |
| Product Name | Standard Unidirectional SIDACs | Diacs, Sidacs - K2200GURP | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| Standards and Certifications | RoHS | ||||
| VTM | 1.2 volts | ||||
| IT(RMS) | 1 amps |