The SIDAC is a silicon bilateral voltage triggered switch. Upon application of a voltage exceeding the SIDAC breakover voltage point, the SIDAC switches on through a negative resistance region to a low on-state voltage. Conduction continues until the current is interrupted or drops below the minimum holding current of the device.SIDACs feature glass-passivated junctions to ensure a rugged and dependable device capable of withstanding harsh environments. Ac Circuit Oriented Triggering Voltage of 79 V to 330 V RoHS Compliant
Diac/Sidac Thyristor 205 ~ 230V DO-214
Diac/Sidac Thyristor 205 ~ 230V DO-214
Diac/Sidac Thyristor 205 ~ 230V DO-214
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1050333-K2200SRP
Packaging: Reel - TR
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 205 to 230V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-214
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
SIDAC, 230V, DO-214; Breakover Voltage Min:205V; Breakover Voltage Max:230V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-214; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 205-230V 1A DO214
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2200SRP | F5638DKR-ND | 1050333-K2200SRP | 11J9137 | K2200SRP | K2200SRP | K2200SRP |
| Product Name | Standard Bidirectional SIDACs | DIACs, SIDACs | Diacs, Sidacs - K2200SRP | Sidac, 230V, Do-214; Breakover Voltage Min Littelfuse | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs |
| Standards and Certifications | RoHS | RoHS | |||||
| VTM | 1.5 volts | ||||||
| IT(RMS) | 1 amps | ||||||
| Thyristor Type | Diac; Sidac | SCR; Diac; Sidac | Diac | Diac |