The new Kxxx0yH is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 and TO-92 leaded packages as well as DO-214 surface mount package. Voltage activation of this solid state switch is accomplished with peak voltage level of 190 to 280Volts. The SIDAC is a silicon bilateral voltage triggered Thyristor switch that switches on through a negative resistance region to a low on-state voltage. Conduction will continue until current is interrupted or lowered below minimum holding current of the device. Ac Circuit Oriented Triggering Voltage of 190 V to 280 V 280 A Pulse Current Capability RoHS Compliant
Diac/Sidac Thyristor 190 ~ 215V DO-15
SIDAC, 215V, 1A, DO-15; Breakover Voltage Min:190V; Breakover Voltage Max:215V; Breakover Current Max:50µA; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC 190-215V 1A DO15
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2000GH | K2000GH-ND | 56P4197 | K2000GH | K2000GH |
| Product Name | High Energy Bidirectional SIDACs | DIACs, SIDACs | Sidac, 215V, 1A, Do-15; Breakover Voltage Min Littelfuse | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidacs |
| VTM | 1.5 volts | ||||
| IT(RMS) | 1 amps | ||||
| Thyristor Type | Diac; Sidac | Diac | Diac | ||
| Package Type | DO-15; DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |