4 Quadrant Logic Level TRIAC, 800V V(DRM), 1A I(T)RMS, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L0107NTRP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0107NTRP can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SOT-223
Manufacturer: Littelfuse Inc.
Win Source Part Number: 876508-L0107NTRP
Features: TRIAC 800 V 1 A
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: L0107NTRPTR, L0107NTRPCT, L0107NTRPDKR, -L0107NTRP
TRIAC SENS GATE 800V 1A SOT223
Triacs SEN TRIAC 1A 800V 5 5 5 7 MA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-L0107NTRP | L0107NTRPTR-ND | 876508-L0107NTRP | L0107NTRP | L0107NTRP |
| Product Name | 800V 1A Triac | TRIACs | Triacs - L0107NTRP | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | TO-261-4 | TO-261-4, TO-261AA | Reel - TR | TO-261-4, TO-261AA | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts |