TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-202
TRIAC SENS GATE 400V 4A TO202
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | L4004F52-ND | L4004F52 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-202; TO-202 Long Tab | TO-202 Long Tab |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| VDRM | 400 volts |