Littelfuse, Inc. Diacs, Sidacs - K1200GRP K1200GRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 922455-K1200GRP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Diac/Sidac Thyristor 110 ~ 125V DO-15 Package: DO-204AC, DO-15, Axial Package: Reel - TR Categories: Discrete Semiconductor Products Case / Package: DO-15 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 922455-K1200GRP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Diac/Sidac Thyristor 110 ~ 125V DO-15 Package: DO-204AC, DO-15, Axial Package: Reel - TR Categories: Discrete Semiconductor Products Case / Package: DO-15 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diacs, Sidacs - K1200GRP - 922455-K1200GRP - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - K1200GRP
922455-K1200GRP
Diacs, Sidacs - K1200GRP 922455-K1200GRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 922455-K1200GRP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Diac/Sidac Thyristor 110 ~ 125V DO-15 Package: DO-204AC, DO-15, Axial Package: Reel - TR Categories: Discrete Semiconductor Products Case / Package: DO-15 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 922455-K1200GRP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Diac/Sidac Thyristor 110 ~ 125V DO-15
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Categories: Discrete Semiconductor Products
Case / Package: DO-15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
DIACs, SIDACs - K1200GRP-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K1200GRP-ND
DIACs, SIDACs K1200GRP-ND
Diac/Sidac Thyristor 110 ~ 125V DO-15

Diac/Sidac Thyristor 110 ~ 125V DO-15

Buy Now Datasheet
Sheung Wan, Hong Kong
Sidacs
K1200GRP
Sidacs K1200GRP
Sidacs 120V

Sidacs 120V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K1200GRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K1200GRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K1200GRP
SIDAC 110-125V 1A DO15

SIDAC 110-125V 1A DO15

Supplier's Site
Triac; Breakover Voltage Min Littelfuse - 71J0674 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Breakover Voltage Min Littelfuse
71J0674
Triac; Breakover Voltage Min Littelfuse 71J0674
Triac; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Triac; Breakover Voltage Min:110V; Breakover Voltage Max:125V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 922455-K1200GRP K1200GRP-ND K1200GRP K1200GRP 71J0674
Product Name Diacs, Sidacs - K1200GRP DIACs, SIDACs Sidacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Triac; Breakover Voltage Min Littelfuse
Thyristor Type SCR; Diac; Sidac Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 72M7061 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
3 suppliers
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD190N16SOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers