The new Kxxx0yH is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 and TO-92 leaded packages as well as DO-214 surface mount package. Voltage activation of this solid state switch is accomplished with peak voltage level of 190 to 280Volts. The SIDAC is a silicon bilateral voltage triggered Thyristor switch that switches on through a negative resistance region to a low on-state voltage. Conduction will continue until current is interrupted or lowered below minimum holding current of the device. Ac Circuit Oriented Triggering Voltage of 190 V to 280 V 280 A Pulse Current Capability RoHS Compliant
Win Source Part Number: 986945-K2500SHRP
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Tape & Reel (TR)
Standard Package: 2,500
Current - Hold (Ih) (Max): 150 mA
Voltage - Breakover: 240 ~ 280V
Current - Peak Output: 1 A
Current - Breakover: 50 µA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -K2500SHRP
Diac/Sidac Thyristor 240 ~ 280V DO-214
SIDAC 240-280V 1A DO214
SIDAC, 280V, 1A, DO-214; Breakover Voltage Min:240V; Breakover Voltage Max:280V; Breakover Current Max:50µA; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | K2500SHRP | 986945-K2500SHRP | K2500SHRP-ND | K2500SHRP | K2500SHRP | 56P4220 |
| Product Name | High Energy Bidirectional SIDACs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | DIACs, SIDACs | Sidacs | Discrete Semiconductor Products - Thyristors - DIACs, SIDACs | Sidac, 280V, 1A, Do-214; Breakover Voltage Min Littelfuse |
| Standards and Certifications | RoHS | RoHS | ||||
| VTM | 1.5 volts | |||||
| IT(RMS) | 1 amps | |||||
| Thyristor Type | SCR; Diac; Sidac | Diac; Sidac | Diac | Diac |