Manufacturer: Littelfuse Inc.
Win Source Part Number: 1051196-L2X3RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8.3A, 10A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: DO-214 3L
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 200V 800mA Surface Mount DO-214 3L
TRIAC SENS GATE 200V 0.8A DO214 Product overview: L2X3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L2X3RP can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 200V 0.8A DO214
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1051196-L2X3RP | L2X3RP-ND | 300-L2X3RP | L2X3RP |
| Product Name | Triacs - L2X3RP | TRIACs | 200V 0.8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DO-214 3L | DO-214AA, SMB (3 Leads), Compak | DO-214AA, SMB (3 Leads), Compak | |
| VDRM | 200 volts | 200 volts | ||
| ITSM | 0.8000 amps | |||
| IGT | 3 mA | 3 mA |