Littelfuse, Inc. DIACs, SIDACs K2500GRP

Description
Diac/Sidac Thyristor 240 ~ 280V DO-15
Request a Quote Datasheet
Description
Diac/Sidac Thyristor 240 ~ 280V DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIACs, SIDACs - K2500GRP-ND - DigiKey
Thief River Falls, MN, United States
DIACs, SIDACs
K2500GRP-ND
DIACs, SIDACs K2500GRP-ND
Diac/Sidac Thyristor 240 ~ 280V DO-15

Diac/Sidac Thyristor 240 ~ 280V DO-15

Buy Now Datasheet
Diacs, Sidacs - K2500GRP - 205798-K2500GRP - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - K2500GRP
205798-K2500GRP
Diacs, Sidacs - K2500GRP 205798-K2500GRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 205798-K2500GRP Packaging: Reel - TR Current - Hold (Ih) (Max): 150mA Voltage - Breakover: 240 to 280V Current - Peak Output: 1A Current - Breakover: 10μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DO-15 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 205798-K2500GRP
Packaging: Reel - TR
Current - Hold (Ih) (Max): 150mA
Voltage - Breakover: 240 to 280V
Current - Peak Output: 1A
Current - Breakover: 10μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DO-15
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Triac; Breakover Voltage Min Littelfuse - 71J0698 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Breakover Voltage Min Littelfuse
71J0698
Triac; Breakover Voltage Min Littelfuse 71J0698
Triac; Breakover Voltage Min:240V; Breakover Voltage Max:280V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Triac; Breakover Voltage Min:240V; Breakover Voltage Max:280V; Breakover Current Max:10µA; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Sidacs
K2500GRP
Sidacs K2500GRP
Sidacs 250V

Sidacs 250V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - K2500GRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
K2500GRP
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs K2500GRP
SIDAC 240-280V 1A DO15

SIDAC 240-280V 1A DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number K2500GRP-ND 205798-K2500GRP 71J0698 K2500GRP K2500GRP
Product Name DIACs, SIDACs Diacs, Sidacs - K2500GRP Triac; Breakover Voltage Min Littelfuse Sidacs Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type Diac; Sidac SCR; Diac; Sidac Diac Diac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B664SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details